EN
  • EN
  • DE

CBTS3253DB,112

Part No CBTS3253DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2BIT 1:4 FET MUX/DEMUX 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 118712-CBTS3253DB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTS3253DB,112 CAD Model

Description

The CBTS3253DB,112 is a high-performance, dual single-pole double-throw (SPDT) analog switch, designed and manufactured by NXP Semiconductors. This versatile switch is an integral component for a wide range of applications, including signal gating, switching, and multiplexing across various electronic devices.

Key Features

  • Low On-Resistance: The CBTS3253DB,112 boasts a low on-resistance, typically around 5 ohms, which ensures minimal signal attenuation and power loss when the switch is in the on-state.
  • Wide Voltage Range: With an operating voltage range from 1.65V to 5.5V, this switch is compatible with various logic levels, making it suitable for interfacing with both low-voltage and standard logic devices.
  • High-Speed Switching: Fast switching times (ton and toff) enable the CBTS3253DB,112 to handle high-frequency signals without significant delays, making it ideal for high-speed applications.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-sensitive systems.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection circuits are in place to safeguard the device against static damage, ensuring reliability and longevity in harsh environments.

Applications

The CBTS3253DB,112 is suitable for a variety of applications, including but not limited to:

  • Cellular phones
  • PDAs
  • Portable media players
  • Data communication systems
  • Signal routing in audio, video, and data streams

Technical Specifications

Parameter Value
Configuration Dual SPDT
Bandwidth 200 MHz
On-Resistance 5 Ω (typical)
Operating Voltage 1.65V to 5.5V
Switching Times (ton/toff) 0.25 µs / 0.15 µs (typical)
ESD Tolerance ±8 kV (contact)

With its robust design and wide range of features, the NXP CBTS3253DB,112 SPDT analog switch is a reliable and efficient solution for designers looking to optimize their signal switching capabilities in compact and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess