The AMPAL18P8APC is a Programmable Array Logic (PAL) device manufactured by AMD. It is a versatile component used for implementing custom logic functions in various digital systems. This PAL device offers a configurable architecture, allowing designers to tailor its behavior to specific application requirements.
Applications
- Address Decoding: Used in memory systems to decode address lines and select specific memory locations.
- Peripheral Controllers: Implemented in custom peripheral controllers to manage data flow and timing signals.
- State Machines: Designed to implement state machines for controlling sequential logic operations.
- Combinatorial Logic Functions: Used to implement complex combinatorial logic functions, such as encoders, decoders, and multiplexers.
- Glue Logic: Employed as glue logic to interface between different digital components and systems.
Features
- Programmable AND Array: Features a programmable AND array that allows users to define custom logic functions.
- Fixed OR Array: Incorporates a fixed OR array that combines the outputs of the AND array to generate the final output signals.
- TTL Compatibility: Designed to be compatible with TTL logic levels, ensuring seamless integration with other TTL components.
- High Speed: Offers high-speed operation, making it suitable for use in time-critical applications.
- Low Power Consumption: Exhibits low power consumption, making it ideal for battery-powered and energy-efficient systems.
- 20-Pin DIP Package: Available in a 20-pin Dual In-line Package (DIP) for easy prototyping and integration into existing circuit boards.
Benefits
- Flexibility: Provides flexibility in implementing custom logic functions, allowing designers to tailor the device's behavior to specific application requirements.
- Reduced Component Count: Reduces the number of discrete components required to implement complex logic functions, simplifying circuit design and reducing board space.
- Improved Performance: Offers improved performance compared to discrete logic solutions, thanks to its high-speed operation and optimized architecture.
- Simplified Design: Simplifies the design process by allowing designers to implement complex logic functions using a single programmable device.
- Reduced Development Time: Reduces development time by allowing designers to quickly prototype and test custom logic functions.
Additional Details
The AMPAL18P8APC typically operates at a supply voltage of 5V. The propagation delay varies depending on the specific device and operating conditions. It is commonly programmed using industry-standard PAL programming tools and techniques. This device is often used in older designs, and while still functional, newer programmable logic devices offer greater flexibility and performance.