EN
  • EN
  • DE

P8216/P3216

Part No P8216/P3216
Manufacturer Amd
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229383-P8216/P3216
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P8216/P3216 CAD Model

Description

The Amd P8216 and P3216 are bipolar, programmable, interrupt controllers designed for use in microcomputer systems to manage interrupt requests from multiple peripheral devices. These components are key for efficient interrupt handling, ensuring timely servicing of critical events in the system. They prioritize interrupt requests, allowing the CPU to respond to the most important tasks first.

Applications:

  • Industrial Control Systems: Managing interrupts from sensors and actuators in real-time control applications.
  • Data Acquisition Systems: Handling interrupt requests from data acquisition hardware for timely data collection.
  • Communication Systems: Managing interrupts from communication interfaces, such as serial ports and network controllers.
  • Embedded Systems: Used in various embedded applications requiring prioritized interrupt handling.
  • Computer Peripherals: Interrupt controllers within peripheral devices to signal events to the host computer.

Features:

  • Programmable Priority Resolution: Allows software to define the priority of each interrupt source.
  • Cascadable Architecture: Multiple controllers can be cascaded to handle a larger number of interrupt sources.
  • Interrupt Masking: Individual interrupt sources can be masked to prevent them from interrupting the CPU.
  • Interrupt Vectoring: Provides the interrupt vector address to the CPU, allowing it to jump to the appropriate interrupt service routine.
  • Bipolar Technology: Offers high speed and drive capability.

Benefits:

  • Improved System Responsiveness: Enables the CPU to quickly respond to interrupt requests, improving overall system performance.
  • Efficient Interrupt Management: Simplifies interrupt handling by prioritizing and masking interrupt sources.
  • Reduced CPU Overhead: Offloads interrupt handling tasks from the CPU, freeing up processing power for other tasks.
  • Increased System Reliability: Ensures that critical events are handled in a timely manner, improving system stability.
  • Flexibility and Adaptability: Programmable features allow the controller to be customized for different applications.

Additional Details:

The P8216/P3216 requires a stable power supply and careful consideration of timing requirements to ensure proper operation. External components may be required for interrupt request synchronization and debouncing. Datasheets provide specific details on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
IBM
French Electronic Distributor since 1988
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Pericom
Lowest to $1.6087
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess