EN
  • EN
  • DE

PAD50

Part No PAD50
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 267622-PAD50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAD50 CAD Model

Description

The PAD50 from Vishay is a high-power thick film resistor designed for demanding applications where high power dissipation and compact size are critical. It is constructed using a thick film resistive element on an alumina substrate, providing excellent heat dissipation characteristics. The resistor is housed in a molded package, offering robust environmental protection and mechanical stability.

Applications:

  • Power supplies: Used as bleeder resistors, current sensing resistors, and in voltage dividers.
  • Motor drives: Implemented for current limiting and dynamic braking.
  • Inverters: Employed in snubber circuits and for balancing voltages.
  • Welding equipment: Utilized for current control and load regulation.
  • High-frequency applications: Functions as dummy loads.

Features:

  • High power rating: Handles up to 50 watts of power dissipation.
  • Non-inductive design: Suitable for high-frequency applications, minimizing signal distortion.
  • Compact size: Allows for use in space-constrained applications.
  • Molded package: Provides excellent environmental protection and mechanical strength.
  • Thick film technology: Ensures high stability and reliability.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved system performance: High power dissipation capability allows for efficient operation in high-power circuits.
  • Reduced component count: High power rating minimizes the need for multiple resistors in parallel.
  • Increased reliability: Robust construction and thick film technology ensure long-term stability.
  • Space savings: Compact size allows for integration into dense electronic assemblies.
  • Simplified design: Non-inductive design eliminates the need for compensation circuits in high-frequency applications.
  • Environmental compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The PAD50 resistor is available in a range of resistance values to meet diverse application requirements. Its thick film resistive element provides excellent temperature stability and low voltage coefficient. The molded package provides protection against moisture, dust, and other environmental factors. The resistor is designed for through-hole mounting and is available with various lead configurations. It can operate over a wide temperature range, making it suitable for use in harsh environments. The datasheet should be consulted for precise specifications regarding resistance tolerance, temperature coefficient, and other critical parameters.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.4826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess