EN
  • EN
  • DE

PALCE16V8Z-25PC

Part No PALCE16V8Z-25PC
Manufacturer Amd
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 267797-PALCE16V8Z-25PC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE16V8Z-25PC CAD Model

Description

The PALCE16V8Z-25PC is a high-performance, low-power CMOS Programmable Array Logic (PAL) device manufactured by AMD. This device offers a flexible solution for a variety of logic functions, allowing designers to implement custom logic circuits quickly and efficiently. It is designed for applications requiring high speed and low power consumption, making it suitable for a wide range of digital systems.

Applications

  • Address decoders: Used to select memory locations or peripherals in microprocessor-based systems.
  • Data multiplexers: Enables the selection of one of several data inputs to be routed to a single output.
  • State machines: Implements sequential logic for controlling complex operations.
  • Peripheral controllers: Manages the interface between a microprocessor and peripheral devices.
  • Glue logic: Provides the necessary logic to interface different components in a digital system.

Features

  • High-speed operation: Offers a propagation delay of 25ns, ensuring fast switching speeds.
  • Low power consumption: Operates with low current, reducing power requirements and heat dissipation.
  • Reprogrammable: Can be reprogrammed multiple times, allowing for design changes and updates.
  • Flexible architecture: Configurable macrocells enable the implementation of a wide range of logic functions.
  • CMOS technology: Provides high noise immunity and low static power dissipation.
  • Eight output logic macrocells (OLMCs): Each OLMC can be configured as either an input, output, or a bidirectional I/O pin.

Benefits

  • Reduced design time: Reprogrammability allows for quick design iterations and modifications.
  • Lower system cost: Integration of multiple logic functions into a single device reduces the number of components required.
  • Improved system performance: High-speed operation ensures fast system response times.
  • Increased system reliability: CMOS technology offers high noise immunity and reliable operation.
  • Simplified board layout: Integration reduces board space and simplifies routing.
  • Reduced power consumption: Low-power operation extends battery life in portable applications.

Additional Details

The PALCE16V8Z-25PC operates within a specific voltage range (typically 5V). The device has a specific number of input and output pins, each pin designed to interface with other digital components. It comes in a DIP package, which is suitable for breadboarding and prototyping, as well as in surface-mount packages for production environments. This device is often used in legacy systems that require specific logic functions and is favored when a quick, customizable logic solution is needed without the complexity of more advanced programmable devices like FPGAs.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess