EN
  • EN
  • DE

MCH3474-TL-E

Part No MCH3474-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 4A MCPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Max Gate Charge 4.7nC @ 4.5V
Max Input Capacitance 430pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1W (Ta)
Maximum Rds On at Id,Vgs 50 mOhm @ 2A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70FL/MCPH3
Dimension 3-SMD, Flat Leads
Win Source Part Number 208169-MCH3474-TL-E
Ultra Librarian 3D Model Ultra Librarian MCH3474-TL-E CAD Model

Description

The MCH3474-TL-E is a state-of-the-art P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This high-performance MOSFET is designed to deliver efficient power management and control in a variety of applications, including consumer electronics, automotive systems, and industrial equipment. With its compact surface-mount package, the MCH3474-TL-E is perfect for space-constrained applications where efficient power handling is crucial.

Key Features

  • Low On-Resistance: The device features a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can operate efficiently at higher frequencies, making it ideal for modern, fast-switching applications.
  • Power Saving: The P-Channel configuration allows for a simpler drive circuitry and can lead to power-saving advantages in certain circuit designs.
  • Compact Package: Housed in a small, surface-mount package, the MCH3474-TL-E saves valuable board space without compromising on performance.

Applications

The versatility of the MCH3474-TL-E allows it to be used across a diverse range of applications. It is particularly well-suited for load switch and power management tasks in portable devices such as smartphones, tablets, and laptops. Additionally, it can be utilized in power distribution systems, DC/DC converters, and battery management circuits. Its reliability also makes it a good choice for automotive applications, where consistent performance under harsh conditions is essential.

Technical Specifications

  • Drain-Source Voltage (Vdss): -20V
  • Continuous Drain Current (Id): -6A
  • Power Dissipation (Pd): 1.5W
  • Operating Temperature Range: -55°C to 150°C

ON Semiconductor's commitment to quality ensures that the MCH3474-TL-E MOSFET meets the highest standards for performance and reliability. Whether you're designing power supplies, motor controls, or protecting sensitive electronics, this MOSFET is an excellent choice for your circuitry needs.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4844 $58.1280
295+ $0.3976 $117.2920
450+ $0.3851 $173.2950
620+ $0.3728 $231.1360
805+ $0.3603 $290.0415
1,075+ $0.3229 $347.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess