EN
  • EN
  • DE
  • IT

PALCE22V10H-15CS/4

Part No PALCE22V10H-15CS/4
Manufacturer Amd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833375-PALCE22V10H-15CS/4
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-15CS/4 CAD Model

Description

The PALCE22V10H-15CS/4 is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. It's designed for implementing custom logic functions and is commonly used in a variety of digital systems. This particular version is known for its high speed and reliable performance, making it suitable for demanding applications.

Applications:

  • Address Decoding
  • State Machines
  • Control Logic
  • Peripheral Control
  • Glue Logic

Features:

  • Programmable Logic: Allows for flexible implementation of custom logic functions.
  • High Speed: Operates at a high clock frequency, enabling fast response times.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Input/Output Pins: Provides a large number of input and output pins for versatile connectivity.
  • UV Erasable: Can be erased and reprogrammed, allowing for design iterations and modifications.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • 24-Pin Package: Available in a standard 24-pin package for easy integration.

Benefits:

  • Custom Logic Implementation: Allows designers to implement custom logic functions tailored to their specific needs.
  • Fast Performance: High speed operation enables quick response times in critical applications.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and extends battery life.
  • Design Flexibility: Reprogrammable nature allows for design iterations and modifications without replacing hardware.
  • Easy Integration: TTL compatibility and a standard package make it easy to integrate into existing systems.

The PALCE22V10H-15CS/4 offers a flexible and efficient solution for implementing custom logic functions. Its high speed, low power consumption, and reprogrammable nature make it a valuable component in a wide range of digital systems. Its compatibility with standard TTL logic levels and availability in a standard package further enhance its ease of use. The device is particularly well-suited for applications where custom logic, fast performance, and low power consumption are critical requirements.

You May Also Be Interested in

Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
Transforming Technologies, LLC
VINYL MAT, BLUE,2' X 50'
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess