EN
  • EN
  • DE

PALCE26V12H-15PC/4

Part No PALCE26V12H-15PC/4
Manufacturer Amd
Catalog OEM Parts (O - R)
Description SPLD - Simple Programmable Logic Devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021197-PALCE26V12H-15PC/4
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALCE26V12H-15PC/4 CAD Model

Description

The PALCE26V12H-15PC/4 is a Programmable Array Logic (PAL) device manufactured by AMD. It's a high-performance, electrically erasable CMOS (EECMOS) device designed for implementing custom logic functions. The '26V12' designation indicates the architecture: 26 inputs, 12 outputs, and variable output polarity. The '-15' represents a propagation delay of 15 nanoseconds. The 'PC' refers to the package type (Plastic Carrier), and '/4' likely indicates a specific revision or grade of the device.

Applications

  • Address decoding
  • State machine implementation
  • Glue logic
  • Peripheral control
  • Timing control

Features

  • Electrically Erasable CMOS (EECMOS): Allows for easy reprogramming and modification of the logic function.
  • High Performance: 15 ns propagation delay for fast operation.
  • Programmable Output Polarity: Each output can be individually configured as active-high or active-low.
  • 26 Inputs, 12 Outputs: Provides a flexible architecture for implementing complex logic functions.
  • Low Power Consumption: CMOS technology minimizes power requirements.
  • Plastic Carrier (PC) Package: Standard package for easy PCB mounting.

Benefits

  • Design Flexibility: Programmable logic allows for easy customization of logic functions.
  • Fast Prototyping: Rapidly implement and test logic designs without requiring custom ASICs.
  • Reduced Chip Count: Integrates multiple logic functions into a single device, reducing board space and cost.
  • Simplified Design Changes: Easy reprogramming allows for quick updates and modifications to the logic design.
  • Improved System Performance: High-speed operation enhances overall system performance.

Additional Details

The PALCE26V12H-15PC/4 is programmed using specialized PAL programming tools. The programming process involves creating a fuse map based on the desired logic function and then transferring the fuse map to the device using a PAL programmer. The device typically operates at 5V. The programmable output polarity provides added flexibility in system design. The EECMOS technology allows for thousands of erase/program cycles. This type of PAL device is often used in applications where quick turnaround and design flexibility are paramount. It is important to consult the AMD datasheet for detailed information on programming procedures, electrical characteristics, timing specifications, and application guidelines. Understanding the device's architecture and programming methodology is critical for successful implementation.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess