EN
  • EN
  • DE

LTC1261LCS8-4#PBF

Part No LTC1261LCS8-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV -4V 8SOIC / Charge Pump INV -4V 20mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.25V
Output Voltage -4V
Output Current 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 781813-LTC1261LCS8-4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1261L
Introduction Date February 16, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1261LCS8-4#PBF CAD Model

Description

Linear Technology LTC1261LCS8-4#PBF Switched Capacitor Voltage Converter

The LTC1261LCS8-4#PBF is a highly efficient, switched capacitor voltage converter designed by Linear Technology. This robust component is engineered to provide a reliable negative voltage from a positive input voltage, which makes it an ideal solution for various applications that require a dual supply from a single positive supply source. The LTC1261LCS8-4#PBF is housed in a compact 8-lead narrow SOIC package, making it suitable for space-constrained applications.

One of the key features of this product is its ability to generate a regulated -5V output from a +4.5V to +5.5V input voltage, without the need for any external diodes. The LTC1261LCS8-4#PBF is capable of delivering up to 30mA of output current, which allows it to power small to medium-sized circuits effectively. Its high-frequency operation at 20kHz minimizes the size of the external capacitors, thereby reducing the overall footprint of the power supply design.

The device incorporates automatic shutdown capability that significantly reduces power consumption when the converter is not in use. This feature is particularly useful in battery-powered applications where power efficiency is critical. Additionally, the LTC1261LCS8-4#PBF has a low quiescent current, further enhancing its suitability for portable devices.

Designed with reliability in mind, the LTC1261LCS8-4#PBF includes thermal shutdown and current limit protection, safeguarding the device and the system from potential damage due to overheating or overcurrent conditions. It's also characterized for operation over the full industrial temperature range, ensuring consistent performance in challenging environments.

In summary, the LTC1261LCS8-4#PBF from Linear Technology is a versatile and reliable switched capacitor voltage converter that offers a simple and efficient solution for generating a negative supply voltage. Its ease of use, combined with its protective features and compact size, makes it an excellent choice for a wide range of applications, including portable devices, battery-operated equipment, and anywhere a negative voltage rail is required.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess