Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006489-RS780E
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS780E CAD Model

Description

The AMD RS780E is a chipset component, specifically a northbridge, designed to be used with AMD processors. It integrates graphics processing capabilities, memory controller functionality, and support for various peripherals. It was commonly used in desktop and mobile platforms.

Applications

  • Desktop PCs: Integrating graphics and memory control in mainstream desktop computers.
  • Laptop Computers: Providing graphics and memory control in mobile computing platforms.
  • All-in-One PCs: Integrating graphics and memory control in compact, integrated desktop systems.
  • Embedded Systems: Providing graphics capabilities in embedded computing applications.
  • Digital Signage: Driving displays in digital signage systems.

Features

  • Integrated Graphics: Features an integrated graphics processing unit (GPU) based on the AMD Radeon HD 3200 series.
  • HyperTransport 3.0: Supports HyperTransport 3.0 technology for high-speed communication with the CPU.
  • DDR2/DDR3 Memory Support: Supports both DDR2 and DDR3 memory technologies.
  • PCI Express 2.0: Supports PCI Express 2.0 for high-speed graphics and peripheral connectivity.
  • Display Connectivity: Provides various display connectivity options, including VGA, DVI, and HDMI.

Benefits

  • Cost-Effective Graphics: Integrated graphics eliminates the need for a dedicated graphics card in some applications.
  • High-Speed Performance: HyperTransport 3.0 provides fast communication between the chipset and the CPU.
  • Flexible Memory Support: Supports both DDR2 and DDR3 memory technologies, allowing for flexibility in system design.
  • Enhanced Graphics Capabilities: Integrated GPU provides decent performance for everyday computing tasks and light gaming.
  • Improved Connectivity: PCI Express 2.0 provides high-speed connectivity for peripherals.

Additional Details

The RS780E typically connects to the CPU via the HyperTransport bus and to the southbridge (e.g., AMD SB7xx series) via the A-Link Express II interface. The integrated GPU shares system memory with the CPU. The chipset also supports various power management features to reduce power consumption. Specific specifications regarding clock speeds, memory bandwidth, and graphics performance can be found in the AMD documentation for the RS780E chipset. The chipset is designed to be compatible with AMD processors from the Athlon, Phenom, and Sempron families. It also supports various operating systems, including Windows and Linux.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
ECAD model for QM25008
Realtek
Need more? Email Us
ECAD model for RTD2485TD
Richtek USA Inc.
Lowest to $0.1981
ECAD model for RT9063-15GVN
TE Connectivity
Socket with PCB Terminal 1-Pole 3.5mm 5-Pin Polyamide Through Hole
Need more? Email Us
ECAD model for RT78601
NXP / Nexperia
MOSFET RF 64QFP / RF Mosfet
Lowest to $195.3684
ECAD model for ON5448,518
Rohm Semiconductor
RB162MM-60TF IS THE HIGH RELIABI / Diode Schottky 60 V 1A Surface Mount PMDU
Need more? Email Us
ECAD model for RB162MM-60TFTR
Pericom
5-V, 1: 1 (SPST), 4-channel general-purpose FET bus switch with st&ard '125-type pinout 14-SOIC -40 to 85
Lowest to $0.6437
ECAD model for PI5C3125WX
Nexperia USA Inc.
Need more? Email Us
ECAD model for PMEG2010EA/S711X
Qorvo US Inc.
RF Amp Chip Single Power Amplifier 5925MHz 3.6V 20-Pin QFN T/R
Lowest to $3.6557
ECAD model for RFPA5532TR13

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention