The RT9063-15GVN is a high-performance, low-dropout (LDO) linear regulator manufactured by Richtek USA Inc. This regulator is designed to provide a stable 1.5V output voltage with a low quiescent current, making it ideal for battery-powered applications and other power-sensitive devices. Its small size and high efficiency make it suitable for a wide range of electronic devices.
Applications
- Power management in portable electronics
- Core voltage regulation for microprocessors and microcontrollers
- Post-regulation for switching power supplies
- Powering RF and wireless communication devices
- Battery-powered instrumentation
Features
- Low dropout voltage (typically 150mV at 300mA)
- Low quiescent current (typically 2μA)
- High output accuracy (±1.5%)
- Overcurrent protection
- Overtemperature protection
Benefits
- Extended battery life due to low power consumption
- Stable and regulated output voltage for reliable operation
- Protection against damage from overcurrent and overtemperature conditions
- Simplified power supply design
- Small footprint for space-constrained applications
Additional Details
The RT9063-15GVN operates with an input voltage range of 1.7V to 5.5V. It is available in a WDFN-6L 1.6x1.6 package. The regulator is designed to be stable with ceramic output capacitors. It features a fast transient response and low noise. Richtek provides comprehensive datasheets and application notes for the RT9063-15GVN, enabling designers to optimize its performance in various applications. This LDO regulator is a popular choice for applications requiring high efficiency, small size, and reliable performance.