EN
  • EN
  • DE

XR2264CP

Part No XR2264CP
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986534-XR2264CP
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2264CP CAD Model

Description

The XR2264CP is a precision phase-locked loop (PLL) tone decoder integrated circuit manufactured by Exar Corporation. It's designed to detect the presence of a specific tone within a complex audio signal and provide a corresponding output signal. This makes it suitable for a variety of applications requiring tone detection and signaling.

Applications:

  • Touch-tone decoding: Used in telephone systems and remote control applications to decode DTMF (Dual-Tone Multi-Frequency) signals.
  • FSK (Frequency-Shift Keying) demodulation: Recovers digital data from FSK modulated signals, common in wireless communication and data transmission.
  • Remote control systems: Detects specific audio tones transmitted by a remote control to activate or deactivate devices.
  • Alarm systems: Triggers an alarm when a specific audio tone is detected, indicating a potential security breach.
  • Industrial control: Detects audio signals from sensors or other equipment to monitor and control industrial processes.

Features:

  • Precision Phase-Locked Loop (PLL): Provides accurate and reliable tone detection.
  • Adjustable center frequency: Allows the user to set the specific tone frequency to be detected.
  • Adjustable bandwidth: Controls the range of frequencies around the center frequency that the PLL will respond to.
  • TTL/CMOS compatible output: Can directly interface with digital logic circuits.
  • Single supply operation: Operates from a single DC power supply.
  • Low external component count: Minimizes the number of external components required for operation.

Benefits:

  • High accuracy: The PLL design ensures accurate detection of the target tone, even in the presence of noise or interference.
  • Versatile: Adjustable parameters allow the XR2264CP to be used in a wide range of tone detection applications.
  • Easy to use: The device requires only a few external components and is easy to integrate into existing circuits.
  • Reliable: The IC is designed for stable and reliable performance.
  • Cost-effective: Provides a cost-effective solution for tone detection requirements.

Additional Details:

The XR2264CP operates on a single supply voltage, typically between 4.5V and 5.5V. The center frequency and bandwidth can be adjusted using external resistors and capacitors, allowing the user to tailor the device to specific application requirements. The output of the XR2264CP is a TTL/CMOS compatible signal that indicates the presence or absence of the target tone. The device also includes a quadrature output, which provides additional information about the phase relationship between the input signal and the PLL's internal oscillator. The XR2264CP is typically packaged in a 14-pin DIP (Dual In-line Package), making it easy to prototype and test. It's widely used in applications such as garage door openers, security systems, and industrial remote control systems where reliable and accurate tone detection is critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess