EN
  • EN
  • DE

XC7V2000T-L2FHG1761E

Part No XC7V2000T-L2FHG1761E
Manufacturer Amd
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 850 I/O 1761FCBGA  /  series Field Programmable Gate Array (FPGA) IC 850 47628288 1954560 1760-BBGA, FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®-7 T
Package Tray
Number of LABs/CLBs 152700
Number of Logic Elements/Cells 1954560
Total RAM Bits 47628288
Number of I/O 850
Voltage - Supply 0.97V ~ 1.03V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 1760-BBGA, FCBGA
Supplier Device Package 1761-FCBGA (45x45)
Base Product Number XC7V2000
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1025135-XC7V2000T-L2FHG1761E
Ultra Librarian 3D Model Ultra Librarian XC7V2000T-L2FHG1761E CAD Model

Description

The XC7V2000T-L2FHG1761E is a high-performance Virtex-7 FPGA from AMD (originally Xilinx). It is part of the Virtex-7 family, known for its high logic capacity, signal processing capabilities, and high-speed serial connectivity. This FPGA is designed for demanding applications that require significant processing power and data throughput.

Applications

  • High-performance computing (HPC): Used in HPC systems for accelerating computationally intensive tasks, such as simulations, data analysis, and algorithm development.
  • Data center acceleration: Deployed in data centers to accelerate workloads like machine learning inference, video transcoding, and network processing.
  • Aerospace and defense: Utilized in radar systems, signal intelligence, and image processing applications that demand high performance and reliability.
  • Wired and wireless communication infrastructure: Implements high-speed communication protocols and performs signal processing for cellular base stations and network equipment.
  • Medical imaging: Used in medical imaging systems for real-time image processing and analysis.

Features

  • 2,036,000 Logic Cells: Provides a large logic capacity for implementing complex digital circuits.
  • 1,440 Kb Block RAM: On-chip Block RAM for high-speed data storage.
  • 3600 DSP Slices: Dedicated DSP slices for accelerating signal processing algorithms.
  • High-Speed Serial Transceivers: Supports multiple high-speed serial protocols like PCIe, Ethernet, and Aurora.
  • Advanced Power Management: Features power-saving technologies to minimize power consumption.

Benefits

  • High Performance: Delivers exceptional performance for demanding applications.
  • Scalability: Enables the development of scalable systems that can adapt to evolving requirements.
  • Flexibility: Provides a flexible platform for implementing custom logic and algorithms.
  • Reduced System Cost: Can reduce system cost by integrating multiple functions into a single device.
  • Faster Time-to-Market: Allows for rapid prototyping and development of complex systems.

Additional Details

The XC7V2000T-L2FHG1761E is packaged in a 1761-pin Fine-Pitch Ball Grid Array (FBGA). It operates at a specific voltage level and has defined operating temperature ranges. The -L2 denotes a specific speed grade and voltage variant within the Virtex-7 family. Consult the AMD/Xilinx documentation for detailed specifications including power consumption, I/O count, and supported memory interfaces.

You May Also Be Interested in

Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess