EN
  • EN
  • DE

XC7Z030-1FFG676C

Part No XC7Z030-1FFG676C
Manufacturer Amd
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-A9 667MHZ 676FCBGA  /  Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 125K Logic Cells 667MHz 676-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq®-7000
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Kintex™-7 FPGA, 125K Logic Cells
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Number of I/O 130
Base Product Number XC7Z030
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 122-1891
Standard Package 1
Win Source Part Number 1010822-XC7Z030-1FFG676C
Ultra Librarian 3D Model Ultra Librarian XC7Z030-1FFG676C CAD Model

Description

The XC7Z030-1FFG676C is an integrated circuit belonging to the category of embedded system on chip (SoC).

  • Manufacturer: AMD Xilinx
  • Series: Zynq-7000
  • Core: Dual ARM Cortex-A9 MPCore with CoreSight
  • Speed: 667MHz
  • Package: Tray
  • Standard Package: 1
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • Peripheral: DMA
  • I/O: 130
  • RAM Size: 256KB
  • Flash Size: -
  • Architecture: MCU and FPGA
  • Attributes: Kintex-7 FPGA, 125K logic cells
  • Package/Case: 676-BBGA, FCBGA
  • Supplier Device Package: 676-FCBGA (27x27)
  • Operating Temperature: 0°C to 85°C (TJ)
  • ECCN: 3A991D
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Micrel
CENTAUR MULTI-PORT GATEWAY
Lowest to $5.9540
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 660K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Lowest to $1,057.3944
Broadcom Limited
BCM5892 400MHZ CU WIREBOND / System On Chip (SOC) IC *
Lowest to $20.0119
Renesas Electronics America
SOC / CAR INFORMATION SYSTEM / System On Chip (SOC) IC *
Lowest to $6.5373
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $89.7643
Broadcom Limited
UNIPROCESSOR SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
DOCSIS 3.0 VOICE GATEWAY / System On Chip (SOC) IC *
Lowest to $50.4238
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $23.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3530 $82.3530
2+ $79.7794 $159.5588
3+ $77.2059 $231.6177
4+ $74.6324 $298.5296
5+ $66.9118 $334.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 933 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess