EN
  • EN
  • DE

APC-817A1-SL

Part No APC-817A1-SL
Manufacturer American Bright Optoelectronics Corporation
Catalog Optoisolators - Transistor, Photovoltaic Output
Description DIP4, DC INPUT, PHOTO TRANSISTOR / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr American Bright Optoelectronics Corporation
Series APC-817
Package Cut Tape (CT),,Tube
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 80% @ 5mA
Current Transfer Ratio (Max) 160% @ 5mA
Rise / Fall Time (Typ) 3µs, 4µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 35V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.24V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C ~ 110°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number APC-817
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names 754-APC-817A1-SLCT-ND,2007-APC-817A1-SLTR,754-APC-817A1-SLCTINACTIVE,754-APC-817A1-SLDKR,2007-APC-817A1-SLDKR,754-APC-817A1-SL,754-APC-817A1-SLDKR-ND,754-APC-817A1-SLDKRINACTIVE-ND,2007-APC-817A1-SL-ND,754-APC-817A1-SLDKRINACTIVE,754-APC-817A1-SL-ND,754-APC-817A1-SLCTINACTIVE-ND,2007-APC-817A1-SL,754-APC-817A1-SLCT,2007-APC-817A1-SLCT
Standard Package 1,500
Win Source Part Number 1006963-APC-817A1-SL
Ultra Librarian 3D Model Ultra Librarian APC-817A1-SL CAD Model

Description

The American Bright Optoelectronics Corporation APC-817A1-SL is an optoisolator with a transistor photovoltaic output.

  • Manufacturer: American Bright Optoelectronics Corporation
  • Current Transfer Ratio: 80% @ 5mA
  • Maximum Current Transfer Ratio: 160% @ 5mA
  • Voltage Isolation: 5000Vrms
  • Forward Voltage: 1.24V
  • Package: 4-SMD, Gull Wing
  • Standard Package: 1,500
  • Mounting: surface mounted
  • Operating Temperature: -55°C to 110°C

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess