EN
  • EN
  • DE

100B220JP500XT

Part No 100B220JP500XT
Manufacturer American Technical Ceramics
Catalog Ceramic Capacitors
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034188-100B220JP500XT
Categories Ceramic Capacitors
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100B220JP500XT CAD Model

Description

The American Technical Ceramics 100B220JP500XT is a ceramic capacitor designed for high-frequency applications requiring stability and reliability. It features a capacitance of 22 pF (picofarads) and a voltage rating of 500 VDC. The high Q factor and low ESR (Equivalent Series Resistance) make it suitable for RF, microwave, and high-speed digital circuits.

Applications:

  • RF and Microwave Circuits
  • High-Speed Digital Circuits
  • Filter Networks
  • Bypass and Decoupling Capacitors
  • Timing Circuits
  • Matching Networks

Features:

  • Ceramic Construction: Provides excellent stability and low loss at high frequencies.
  • 22 pF Capacitance: Offers a precise capacitance value for circuit tuning and performance.
  • 500 VDC Voltage Rating: Suitable for applications with high voltage requirements.
  • High Q Factor: Ensures minimal energy loss, improving circuit efficiency.
  • Low ESR: Minimizes power dissipation and heat generation.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space.

Benefits:

  • Improved Circuit Performance: Enhances the stability and efficiency of high-frequency circuits.
  • Reduced Signal Loss: Minimizes energy loss for optimal signal transmission.
  • Reliable Operation: Provides stable and consistent performance under various operating conditions.
  • High Power Handling: Withstands high voltages and currents without degradation.
  • Compact Size: Allows for dense circuit designs and miniaturization.

Additional Details:

This capacitor's construction uses a rugged ceramic material that exhibits predictable behavior over a wide range of temperatures. The high Q factor and low ESR are crucial for maintaining signal integrity in high-frequency applications. The 100B series denotes a specific set of performance characteristics. The JP likely refers to the tolerance, in this case, ±5%. The XT at the end designates the termination style, which is typically a lead-free solder finish. Proper handling and mounting techniques should be followed to ensure optimal performance and reliability.

You May Also Be Interested in

Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0396
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,744 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess