EN
  • EN
  • DE

DS89C430-MNL+

Part No DS89C430-MNL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP / Ultra-High-Speed Flash Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Part Number Series DS89C430
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810923-DS89C430-MNL+
Ultra Librarian 3D Model Ultra Librarian DS89C430-MNL+ CAD Model

Description

Maxim Integrated's DS89C430-MNL+: High-Speed Microcontroller

The DS89C430-MNL+ is a state-of-the-art high-speed microcontroller from Maxim Integrated, designed to offer an optimal blend of processing power, low power consumption, and enhanced features for a variety of embedded applications. This advanced microcontroller is part of Maxim's 8051-compatible family and is engineered to operate at high speeds without sacrificing energy efficiency.

At the core of the DS89C430-MNL+ is a powerful 8051 CPU that provides a maximum clock speed of up to 33 MHz, which translates to 33 MIPS (million instructions per second). This high clock rate is achieved through an innovative pipelined architecture that significantly speeds up the execution of instructions. The device also boasts a "single-cycle" instruction execution capability, which allows it to perform most of its instructions within a single clock cycle, making it one of the fastest microcontrollers in its class.

The DS89C430-MNL+ comes equipped with a robust 64KB of in-system programmable (ISP) flash memory, providing ample space for application code storage and facilitating easy firmware updates. The inclusion of 2304 bytes of data RAM ensures smooth and efficient data processing, while an additional 2048 bytes of auxiliary RAM can be used for extra storage or special function registers.

Designed with flexibility in mind, the DS89C430-MNL+ offers a wide range of integrated peripherals, including multiple 16-bit timers, serial I/O ports, and dedicated hardware for serial communication such as SPI and I2C. These features enable the microcontroller to handle complex tasks and communicate with other devices in a system with ease.

Security and reliability are also focal points of this microcontroller. It incorporates a built-in watchdog timer to prevent system lock-ups and a power-fail reset to ensure proper operation during power fluctuations. The DS89C430-MNL+ operates within an extended temperature range, making it suitable for industrial applications where conditions can be harsh.

Whether you're designing an advanced control system, a communications device, or any other embedded application that demands high-speed processing and reliable operation, the DS89 Integrated's DS89C430-MNL+ microcontroller is an excellent choice that promises to deliver exceptional performance and dependability.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess