The 100E681JT2500XT is a ceramic capacitor manufactured by American Technical Ceramics (ATC). It is designed for use in high-reliability applications requiring stable performance and a high voltage rating. The component is known for its low losses and predictable behavior over a wide range of operating conditions.
Applications
- High-voltage power supplies
- RF power amplifiers
- Medical imaging equipment
- Laser systems
- Broadcast transmitters
Features
- High voltage rating (2500V)
- Low dissipation factor
- Stable capacitance over temperature and voltage
- High insulation resistance
- Non-magnetic construction
- RoHS compliant
Benefits
- Reliable performance in high-voltage circuits
- Minimized power losses
- Consistent circuit behavior under varying conditions
- Reduced leakage current
- Suitable for sensitive applications
- Environmentally friendly
Additional Details
The 100E681JT2500XT capacitor utilizes ATC's advanced ceramic materials and manufacturing techniques. Its construction provides excellent mechanical strength and resistance to environmental stresses. The capacitance value is 680pF with a tolerance defined by the 'J' code. It is designed for surface mount applications. Its robust design and high voltage capability make it suitable for applications where reliability is paramount.