EN
  • EN
  • DE

ATC200B103MW50XT

Part No ATC200B103MW50XT
Manufacturer American Technical Ceramics
Catalog Custom Parts (0 - A)
Description Cap Ceramic 0.01uF 50V BX 20% Pad SMD 125C Low ESR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218478-ATC200B103MW50XT
Categories Custom Parts
Manufacturer American Technical Ceramics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC200B103MW50XT CAD Model

Description

The American Technical Ceramics (ATC) ATC200B103MW50XT is a high-performance, multilayer ceramic capacitor designed for demanding applications requiring high reliability and stability. It is a part of ATC's 200B series, known for its exceptional performance in RF, microwave, and high-frequency circuits. This capacitor is characterized by its low ESR (Equivalent Series Resistance) and high Q-factor, making it suitable for critical applications where signal integrity is paramount.

Applications

  • RF and Microwave circuits
  • High-frequency filters
  • Oscillators
  • Matching networks
  • Bypass and decoupling applications

Features

  • High Q-factor
  • Low ESR
  • High self-resonant frequency
  • Excellent temperature stability
  • Small size
  • RoHS Compliant

Benefits

  • Improved circuit performance due to minimal energy loss
  • Enhanced signal integrity in high-frequency applications
  • Stable operation over a wide temperature range
  • Reduced board space requirements
  • Suitable for automated assembly
  • Environmentally friendly

Additional Details

The ATC200B103MW50XT capacitor has a capacitance value of 10,000 pF (10 nF) with a tolerance of ±20%. Its voltage rating is 50 VDC. This capacitor is constructed using high-quality ceramic materials and advanced manufacturing processes, ensuring its reliability and longevity. The case size is small, allowing for dense component placement on printed circuit boards. The ATC200B series is widely recognized for its superior performance in high-frequency applications, and the ATC200B103MW50XT is no exception. This capacitor provides stable performance and minimal signal distortion, making it an excellent choice for demanding circuit designs.

The capacitor is designed for surface mount technology (SMT), facilitating automated assembly and reducing manufacturing costs. The ceramic material used in its construction provides excellent insulation and resistance to environmental factors. The high self-resonant frequency ensures that the capacitor operates effectively at high frequencies without exhibiting unwanted inductive behavior. American Technical Ceramics is a leading manufacturer of high-performance capacitors, and the ATC200B103MW50XT reflects their commitment to quality and innovation.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess