EN
  • EN
  • DE

AZ762-1AE-12DE

Part No AZ762-1AE-12DE
Manufacturer American Zettler, Inc.
Catalog OEM Parts (A - B)
Description Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 33.33 mA
Coil Resistance 360 Ω
Coil Voltage (DC) 12 V
Contact Material Silver, Tin
Lead Free Yes
Max Current Rating 16 A
Maximum Operating Temperature 100 °C
Max Voltage Rating (AC) 440 V
Max Voltage Rating (DC) 150 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 6
Operate Time 7 ms
RoHS Non-Compliant
Termination PC Pin
Throw Configuration SPST
Weight 14 g
Win Source Part Number 1047257-AZ762-1AE-12DE
Categories OEM Parts(A-B)
Manufacturer American Zettler, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AZ762-1AE-12DE CAD Model

Description

The AZ762-1AE-12DE is a DIP case/package electronic component manufactured by American Zettler, Inc.

  • Maximum Operating Temperature: 100 °C
  • Lead-Free: Yes
  • Maximum Voltage Rating (AC): 440V
  • Maximum Voltage Rating (DC): 150V
  • Max Current Rating: 16A
  • Throw Configuration: SPST
  • Coil Voltage (DC): 12V
  • Coil Resistance: 360 Ω
  • Category: OEM parts (A-B)
  • Supply and Demand Status: Shortage

You May Also Be Interested in

TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess