EN
  • EN
  • DE

AZ8-1CH-5DSE

Part No AZ8-1CH-5DSE
Manufacturer American Zettler, Inc.
Catalog Power Relays, Over 2 Amps
Description POWER RELAY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr American Zettler, Inc.
Series AZ8
Package Box
Product Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 6 A
Switching Voltage 300VAC, 150VDC - Max
Coil Current 62.5 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class B
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.25 VDC
Operate Time 5 ms
Release Time 2 ms
Temperature Range - Operating -55°C ~ 90°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 80 Ohms
Standard Package 20 pcs
Win Source Part Number 66971-AZ8-1CH-5DSE
Ultra Librarian 3D Model Ultra Librarian AZ8-1CH-5DSE CAD Model

Description

The AZ8-1CH-5DSE is a general purpose electromechanical relay from American Zettler, Inc. It is a single pole double throw (SPDT) relay with a 5 VDC coil voltage and a 6 A contact current rating. The relay has a maximum operating temperature of +90 C and a minimum operating temperature of -55 °C. It is also UL and CUR certified.

The AZ8-1CH-5DSE is a miniature PCB mount relay with a dimensions of 0.840" L x 0.637" W x 0.565" D. It has a power rating of 1800 VA/180 W and is available with either through hole or PCB termination.

The AZ8-1CH-5DSE is a versatile relay that can be used in a variety of applications, including:

  • Industrial automation
  • Robotics
  • Medical equipment
  • Aerospace and defense
  • Telecommunications
  • Consumer electronics

Here are some specific examples of applications where the AZ8-1CH-5DSE relay can be used:

  • Controlling motors and solenoids
  • Switching high-current loads
  • Isolating circuits
  • Protecting sensitive electronics from overvoltage
  • Creating alarms and alerts

The AZ8-1CH-5DSE is a reliable and durable relay that is well-suited for use in a wide range of applications. It is also relatively inexpensive, making it a good value for the price.

Here are some additional details about the AZ8-1CH-5DSE relay:

  • Contact material: Silver nickel
  • Contact voltage rating: 300 VAC/150 VDC
  • Dielectric rating: 750 V (RMS) (contact to contact)
  • Function: General purpose
  • Mounting type: PCB mount
  • Number of pins: 5
  • Primary type: Power relays
  • Series: AZ8 Series
  • Standards: UL, CUR
  • Termination: PCB/through hole
  • Voltage rating: 300 V

If you are looking for a general purpose electromechanical relay that is reliable, durable, and affordable, the AZ8-1CH-5DSE from American Zettler, Inc. is a good option to consider.

You May Also Be Interested in

Omron
G6C-2114P-US-AP-DC24
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 24V
Lowest to $3.2868
Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
Panasonic
RELAY GEN PURPOSE SPST 30A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $3.7836
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
IDEC
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $6.7233
Omron
RELAY GEN PURPOSE DPST 8A 5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 5A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Lowest to $1.1792

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2679 $58.9654
63+ $1.8609 $117.2367
97+ $1.8027 $174.8619
133+ $1.7445 $232.0185
172+ $1.6865 $290.0780
230+ $1.5119 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess