EN
  • EN
  • DE

AME8818AEEV120Z

Part No AME8818AEEV120Z
Manufacturer Ametherm
Catalog Hard To Find
Description Low Dropout 300mA CMOS Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ametherm
Win Source Part Number 1144417-AME8818AEEV120Z
Manufacturer Homepage www.ametherm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8818AEEV120Z CAD Model

Description

The AME8818AEEV120Z is an inrush current limiter manufactured by Ametherm. It's designed to protect electronic circuits from damage due to the high inrush current that occurs when power is initially applied. It is often used in power supplies, motor controllers, and other applications with significant capacitive loads. By limiting the inrush current, it helps prevent component failures and increases the overall reliability of the system.

Applications:

  • Switch-Mode Power Supplies: Provides inrush current protection for switch-mode power supplies.
  • Motor Controllers: Limits inrush current in motor controllers to prevent damage to components.
  • LED Lighting Systems: Protects LED drivers from high inrush currents.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to limit inrush current during power restoration.
  • Variable Frequency Drives (VFDs): Reduces stress on components in VFDs during startup.

Features:

  • High Inrush Current Suppression: Effectively suppresses high inrush currents at power-up.
  • High Energy Absorption Capability: Capable of absorbing a significant amount of energy during inrush events.
  • Robust Design: Built to withstand harsh environments and prolonged use.
  • Compact Footprint: Small size allows for easy integration into existing circuit designs.
  • High Voltage Rating: Suitable for use in high voltage applications.
  • UL Recognized: Meets Underwriters Laboratories (UL) safety standards for reliable performance.

Benefits:

  • Protection of Circuit Components: Prevents damage to sensitive circuit components caused by inrush current.
  • Increased System Reliability: Enhances the reliability of electronic systems by reducing component stress.
  • Extended Equipment Lifespan: Prolongs the life of equipment by minimizing wear and tear from high current surges.
  • Reduced Maintenance Costs: Lowers maintenance costs by decreasing component failure rates.
  • Improved Safety: Enhances safety by preventing potential electrical hazards associated with inrush current.

The AME8818AEEV120Z is an NTC (Negative Temperature Coefficient) thermistor. This means its resistance decreases as its temperature increases. At startup, its higher resistance limits the inrush current. As current flows and the thermistor heats up, its resistance drops, allowing normal current flow with minimal power loss. The AME8818AEEV120Z is characterized by its resistance at 25°C, maximum continuous current, energy rating, and voltage rating. These specifications are crucial for selecting the appropriate inrush current limiter for a given application. The small physical size facilitates easy installation, and its robust construction ensures reliable performance under various operating conditions. Its compliance with safety standards further adds to its reliability and suitability for protecting various types of electronic equipment.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Torex Semiconductor Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1864 $57.7840
755+ $0.1531 $115.5905
1,170+ $0.1482 $173.3940
1,615+ $0.1435 $231.7525
2,085+ $0.1388 $289.3980
2,790+ $0.1243 $346.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess