EN
  • EN
  • DE

NPA-300B-005G

Part No NPA-300B-005G
Manufacturer Amphenol Advanced Sensors
Catalog Pressure Sensors, Transducers
Description SENSOR PRES 5PSI GAUGE SMD / Pressure Sensor 0psi to 5psi Gage 14-Pin SOIC T/R/Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Amphenol Advanced Sensors
Series NPA-300
Pressure Type Vented Gauge
Operating Pressure 5 PSI (34.47 kPa)
Output Type Analog Voltage
Output 2 V ~ 3 V
Accuracy ±1.5%
Operating Supply Voltage 3.135 V ~ 3.465 V
Port Size Male - 0.12" (3mm) Tube, Dual
Port Style Barbed
Features Amplified Output, Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 60 PSI (413.69 kPa)
Operating Temperature Range -40°C ~ 125°C
Package 14-SOIC Module, Top Port
Win Source Part Number 790773-NPA-300B-005G
Popularity Medium
Supply and Demand Status Limited
Family Name NPA-300B-005G
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NPA-300B-005G CAD Model

Description

The Amphenol Advanced Sensors NPA-300B-005G is a vented gauge pressure sensor from Amphenol Advanced Sensors.

  • Pressure: 5 PSI (34.47 kPa)
  • Maximum Pressure: 60 PSI (413.69 kPa)
  • Output Type: Analog Voltage
  • Accuracy: ±1.5%
  • Output Range: 2 V to 3 V
  • Operating Supply Voltage: 3.135 V to 3.465 V
  • Termination Style: Gull Wing
  • Package: 14-SOIC module with a top port
  • Port Style: Male-0.12" (3mm) tube dual port with a barbed port
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Location: Thailand
  • Estimated EOL Date: 2028

You May Also Be Interested in

TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8156 $57.8156
3+ $47.4384 $142.3152
4+ $45.9560 $183.8240
5+ $44.4735 $222.3675
6+ $42.9911 $257.9466
8+ $38.5437 $308.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess