EN
  • EN
  • DE

U95-Z105-4081-341

Part No U95-Z105-4081-341
Manufacturer Amphenol Commercial Products
Catalog Pluggable Connectors - Accessories
Description CONN QSFP+ RCP W/CAGE 2X1 76P RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306644-U95-Z105-4081-341
Category Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Mfr Amphenol ICC (Commercial Products)
Packaging  Tray
Part Status Active
Number of Positions 76 (38 x 2)
Connector Type QSFP+
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded, Light Pipe
Contact Finish Thickness 30.0µin (0.76µm)
Ultra Librarian 3D Model Ultra Librarian U95-Z105-4081-341 CAD Model

Description

76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Lowest to $0.6170
Amphenol
CONN ADPT LOOPBACK FOR QSFP CONN
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
TE Connectivity
CONNECTOR CLIP,CONN KIT
Lowest to $0.2087
Hirose Electric Co Ltd
CONN HSG FOR FX15 SERIES
Need more? Email Us
TE Connectivity
CONN DUST CAP FOR XFP/QSFP CONN
Lowest to $6.9030
Molex, LLC
1X4 SFP+ CAGE W/ CUSTOM LIGHTPIP
Need more? Email Us
Hirose Electric Co Ltd
CONN SHD PLATE FOR GT17 INSULATR
Need more? Email Us
Hirose Electric Co Ltd
CONN CONTACT FOR GT17 HSG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess