EN
  • EN
  • DE

165X16929X

Part No 165X16929X
Catalog D - Sub, D - Shaped Connectors - Accessories
Description CONN CAP DSUB25 FOR SOCKET
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Accessory Type Cap (Cover), Screen
For Use With/Related Products D-Sub Connectors, Female
Features 4-40, Hardware Included, Shielded
Number of Positions 25
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621823-165X16929X
Ultra Librarian 3D Model Ultra Librarian 165X16929X CAD Model

Description

N

You May Also Be Interested in

Siemens
PB CONNECTOR, 90 DEGREE, WITH PG
Need more? Email Us
NorComp Inc.
SEALING FLANGE 37POS SILICON
Need more? Email Us
Amphenol
METAL D SUB DUST COVER / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Need more? Email Us
HARTING
INDUCOM CRIMP FERRULE 90-100MM
Need more? Email Us
ITT Cannon, LLC
DSUB 25POS SOCKET DUST CAP / Connector Cap (Cover), Dust For D-Sub Connectors, Female
Lowest to $1.0300
HARTING
INDUCOM CABLE CLAMP 9-37POL HOOD
Lowest to $13.9871
TE Connectivity
CONN FERRULE STEPPED DB9/15/25 / Connector Ferrule, Outer For AMPLIMITE Series HD-20, HDE-20, HDP-20, HDP-22
Lowest to $0.4243
TE Connectivity
CU ALLOY,FERRULE,8MM HV,90DEG,50
Lowest to $1.0228
Conec
PLASTIC DUSTCAP FOR ALL D-SUBMI / Connector Cap (Cover), Dust For D-Sub Connectors, Male
Lowest to $0.8579

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess