EN
  • EN
  • DE

10089036-002JLF

Part No 10089036-002JLF
Manufacturer Amphenol FCI
Catalog Pluggable Connectors
Description CONN SATA PLUG 7POS SLD R/A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol FCI
Packaging Reel - TR
Status Active
Connector Style Plug, Shrouded
Connector Type SATA
Number of Positions 7
Mounting Surface Mount, Right Angle
Termination Solder
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Win Source Part Number 1000759-10089036-002JLF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10089036-002JLF CAD Model

Description

The 10089036-002JLF is a pluggable connector manufactured by Amphenol FCI. It is designed for high-density signal transmission and is commonly used in telecommunications, data networking, and other high-speed applications. This connector offers reliable performance and efficient connectivity.

Applications

  • Telecommunications equipment: Used in routers, switches, and other network devices.
  • Data networking: Employed in servers, storage systems, and data centers.
  • Industrial automation: Integrated into control systems and industrial computers.
  • Medical equipment: Found in diagnostic and monitoring devices.

Features

  • High-Density Design: Provides a large number of contacts in a small footprint.
  • Pluggable Interface: Allows for easy installation and removal.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • High-Speed Performance: Optimized for high-frequency signal transmission.

Benefits

  • Increased Connectivity: High-density design allows for more connections in a smaller space.
  • Easy Maintenance: Pluggable interface simplifies installation and maintenance.
  • Reliable Performance: Durable construction ensures long-term reliability.
  • Optimized Signal Integrity: Designed to minimize signal loss and interference.

Additional Details

The 10089036-002JLF connector typically features a robust housing and high-quality contacts to ensure reliable performance. It is often designed to meet industry standards for signal integrity and electromagnetic compatibility (EMC). Key specifications may include the number of contacts, voltage rating, current rating, and operating temperature range. This connector is suitable for applications requiring high-speed data transmission and reliable connectivity in demanding environments.

You May Also Be Interested in

Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $4.3014
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $4.3546
Amphenol Commercial Products
CONN SFP CAGE NI DUST COVER
Lowest to $2.7116
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.2320
Amphenol FCI
CONN MINI HD SAS RCPT 1X2 32P RA
Lowest to $94.7822
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0882 $59.8510
130+ $0.8930 $116.0900
205+ $0.8650 $177.3250
280+ $0.8371 $234.3880
360+ $0.8092 $291.3120
480+ $0.7255 $348.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,916 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess