EN
  • EN
  • DE

RJSAE538104

Part No RJSAE538104
Manufacturer Amphenol FCI
Catalog OEM Parts (O - R)
Description Modular Jack - Stacked, Input Output Connectors RJ45, Stacked, 8P8C, With LEDs, Shield.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Receptacle
Number of Contacts 8
RoHS Compliant
Win Source Part Number 1024906-RJSAE538104
Categories OEM Parts(O-R)
Manufacturer Amphenol FCI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJSAE538104 CAD Model

Description

The RJSAE538104 is a RJ45 connector manufactured by Amphenol FCI (now Amphenol ICC). It is a modular connector used for terminating twisted pair cabling, commonly found in Ethernet networks and other communication systems. This particular model may have specific features like shielding or a particular mounting style.

Applications:

  • Ethernet Networking: Connecting computers, routers, switches, and other network devices.
  • Telecommunications: Connecting telephones, modems, and other communication equipment.
  • Industrial Automation: Providing connectivity for control systems and data acquisition devices.
  • Data Centers: Connecting servers, storage devices, and network infrastructure.
  • Consumer Electronics: Connecting gaming consoles, smart TVs, and other networked devices.

Features:

  • RJ45 Interface: Standard 8-position, 8-contact (8P8C) connector.
  • Shielded: Provides EMI/RFI protection, reducing interference and improving signal integrity.
  • Through-Hole Mounting: Designed for mounting on printed circuit boards (PCBs).
  • Category 5e Compatibility: Supports data transfer rates up to 1 Gigabit Ethernet.
  • LED Indicators: May include LED indicators for link and activity status.
  • Durable Construction: Designed for reliable and long-lasting performance.

Benefits:

  • Reliable Connectivity: Provides a secure and stable connection for data transmission.
  • Improved Signal Integrity: Shielding reduces interference and ensures high-quality signal transmission.
  • Easy Installation: Through-hole mounting simplifies installation on PCBs.
  • High-Speed Data Transfer: Supports Gigabit Ethernet for fast data transfer rates.
  • Visual Status Indication: LED indicators provide visual feedback on network status.
  • Long-Term Reliability: Durable construction ensures long-lasting performance in various environments.

Additional Details:

The RJSAE538104 is designed to meet industry standards for performance and reliability. The shielding provides effective protection against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring the integrity of the transmitted data. The through-hole mounting style provides a secure and stable connection to the PCB. The connector is designed to be compatible with standard RJ45 cables and tools. The LED indicators, if present, provide a convenient way to monitor the status of the network connection.

This RJ45 connector is beneficial in applications that require a reliable, high-performance, and shielded connection for Ethernet networking and other communication systems. Its durable construction and shielding make it suitable for use in demanding environments. The through-hole mounting style simplifies installation, and the LED indicators provide visual feedback on network status.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess