EN
  • EN
  • DE

GTS01A28-11S-025

Part No GTS01A28-11S-025
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Assemblies
Description GT 22C 4#12,18#16 SKT RECP / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Industrial Operations
Series *
Package Bag
Product Status Active
Base Product Number GTS01A28
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 798388-GTS01A28-11S-025
Ultra Librarian 3D Model Ultra Librarian GTS01A28-11S-025 CAD Model

Description

The GTS01A28-11S-025 is a circular connector assembly manufactured by Amphenol Industrial Operations. It's part of the GTS series, designed for robust and reliable connections in demanding industrial environments. These connectors provide a secure and environmentally sealed connection, ensuring signal integrity and protection against harsh conditions.

Applications:

  • Industrial machinery: Connects sensors, actuators, and control systems in manufacturing equipment.
  • Robotics: Used for power and signal connections in robotic arms and automated systems.
  • Military and aerospace: Employs in communication systems, avionics, and ground support equipment.
  • Transportation: Connects electrical and electronic components in vehicles, trains, and ships.
  • Oil and gas: Used in drilling equipment, monitoring systems, and offshore platforms.

Features:

  • Durable construction: Built with robust materials to withstand harsh industrial environments.
  • Environmental sealing: Provides protection against dust, water, and other contaminants.
  • Threaded coupling: Ensures a secure and reliable connection.
  • Multiple contact options: Available with various contact arrangements to accommodate different signal and power requirements.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Reliable connections: Ensures consistent signal integrity in demanding applications.
  • Protection against harsh environments: Prevents damage from dust, water, and other contaminants.
  • Easy installation: Threaded coupling simplifies assembly and disassembly.
  • Versatile application: Suitable for a wide range of industrial applications.
  • Compliance with industry standards: Meets RoHS requirements for environmental safety.

Technical Specifications:

  • Series: GTS
  • Number of Contacts: Varies depending on configuration (Consult datasheet for specific contact arrangement)
  • Contact Type: Socket (Female)
  • Shell Size: 28
  • Shell Material: Aluminum Alloy
  • Plating: Olive Drab Chromate over Cadmium
  • Coupling: Threaded
  • Operating Temperature: -55°C to +125°C
  • Ingress Protection: IP67 (when mated)

The GTS01A28-11S-025 circular connector assembly provides a robust and reliable solution for connecting electrical and electronic components in demanding industrial applications. Its durable construction, environmental sealing, and secure coupling mechanism ensure consistent performance in harsh environments.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838
TE Connectivity
Connectors , Circular Connector / Position Circular Connector
Need more? Email Us
Amphenol Industrial Operations
MIL-DTL-5015 General Duty Style / Position Circular Connector
Need more? Email Us
Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
Hirose Electric Co Ltd
CONN PLUG MALE 6P GOLD SLDR CUP / 6 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol Sine Systems Corp
MALE CABLE CONNECTOR WITH INTERN
Need more? Email Us
TE Connectivity
CONN RCPT FMALE 4POS GOLD SOLDER / 4 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
HARTING
CONN PLUG MALE 3POS GOLD IDC
Need more? Email Us
Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess