EN
  • EN
  • DE
  • IT

RT010DCG

Part No RT010DCG
Manufacturer Amphenol Sine Systems Corp
Catalog Circular Connectors - Accessories
Description CONN DUST COVER 10 SILVER / Connector Cap (Cover), Dust 10 Silver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol Sine Systems Corp
Series ecomate® RM
Package Bulk
Product Status Active
Accessory Type Cap (Cover), Dust
For Use With/Related Products ecomate® RM Receptacle
Shell Size - Insert 10
Material -
Features Metal Chain
Color Silver
Base Product Number RT010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364285-RT010DCG
Ultra Librarian 3D Model Ultra Librarian RT010DCG CAD Model

Description

The RT010DCG is a dust cap accessory designed for use with the ecomate RM circular connector series. It is manufactured by Amphenol Sine Systems Corp and is part of the ecomate RM series.

  • Series: ecomate RM
  • Accessory Type: Dust Cap
  • Feature: Metal Chain
  • Shell Size: 10
  • Color: Silver
  • Product Status: Active
  • Package: Bulk
  • Connector Type: Circular

You May Also Be Interested in

TE Connectivity
CONN BOOT 17 BLACK
Lowest to $35.7088
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Souriau-Sunbank by Eaton
CONN FLANGE GASKET 18 BLACK
Need more? Email Us
Amphenol Industrial Operations
10-070506-024
Need more? Email Us
Souriau-Sunbank by Eaton
CONN SEALING COVER 12 BLACK
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol Aerospace Operations
TV 11 DUMMY RECP CAD OD NI
Need more? Email Us
LEMO
CONN INSULATING WASHER ORANGE
Need more? Email Us
Neutrik
SCNLT Fiber Optic Connectors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess