EN
  • EN
  • DE

C308-A015PB44-010

Part No C308-A015PB44-010
Manufacturer Amphenol
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050819-C308-A015PB44-010
Categories OEM Parts(C-E)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C308-A015PB44-010 CAD Model

Description

The C308-A015PB44-010 is a connector manufactured by Amphenol. It is part of their circular connector series, designed for robust and reliable connections in various industrial and commercial applications. This connector is often used for power and signal transmission.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and control systems.
  • Aerospace: Used in avionics and other critical systems.
  • Military: Connecting communication equipment, power supplies, and other electronic devices.
  • Medical Equipment: Providing reliable connections in diagnostic and therapeutic devices.
  • Transportation: Used in railway systems, automotive applications, and marine equipment.

Features:

  • Durable Construction: Designed to withstand harsh environments.
  • Secure Connection: Ensures reliable signal and power transmission.
  • Polarization: Prevents mismating and ensures correct orientation.
  • Shielding: Provides protection against electromagnetic interference (EMI).
  • Variety of Contact Options: Available with various contact configurations to suit different applications.

Benefits:

  • Reliable Performance: Ensures consistent and stable connections in demanding environments.
  • Long Service Life: Durable materials and construction provide extended service life.
  • Easy Installation: Designed for simple and efficient installation.
  • EMI Protection: Shielding minimizes interference and maintains signal integrity.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details:

While specific technical specifications require further documentation (e.g., number of contacts, voltage rating, current rating, material), this description provides a general overview of its capabilities. Please refer to the Amphenol datasheet for the C308-A015PB44-010 for complete specifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess