EN
  • EN
  • DE

CAP-WBDMSMA1

Part No CAP-WBDMSMA1
Manufacturer Amphenol
Catalog Circular Connectors - Accessories
Description M SERIES, ACCESSORY, WATERPROOF / Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol LTW
Series *
Package Bulk
Product Status Active
MSL Level Not Applicable
Win Source Part Number 1366084-CAP-WBDMSMA1
Ultra Librarian 3D Model Ultra Librarian CAP-WBDMSMA1 CAD Model

Description

The CAP-WBDMSMA1 is a protective cap manufactured by Amphenol. It's specifically designed for SMA connectors, providing environmental protection and safeguarding the connector interface from dust, moisture, and physical damage.

Applications:

  • Protection of SMA connectors in various applications
  • Outdoor telecommunications equipment
  • Wireless networking devices
  • Test and measurement equipment
  • Aerospace and defense applications

Features:

  • SMA Connector Cap
  • Provides environmental protection
  • Durable construction
  • Easy to install and remove

Benefits:

  • Environmental protection: Protects SMA connectors from dust, moisture, and other environmental contaminants.
  • Extended connector life: Prevents corrosion and damage, extending the lifespan of the SMA connector.
  • Maintained signal integrity: Keeps the connector interface clean and free of debris, ensuring optimal signal performance.
  • Easy maintenance: Allows for easy removal and replacement of the cap when necessary.
  • Cost-effective protection: Provides a simple and affordable way to protect valuable SMA connectors.

Technical Specifications:

The CAP-WBDMSMA1 is designed specifically for SMA connectors. It is typically made from a durable plastic or metal material. It provides protection against dust, moisture, and physical damage. The exact dimensions may vary slightly depending on the specific model, but it is designed to fit securely onto a standard SMA connector interface.

This protective cap is an essential accessory for any application using SMA connectors. It provides a simple and effective way to protect the connector interface, ensuring reliable performance and extending the life of the connector in demanding environments.

You May Also Be Interested in

Amphenol Industrial Operations
CONN COVER 20 BLACK
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
CONN COVER SILVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess