EN
  • EN
  • DE

LM7321MF

Part No LM7321MF
Manufacturer Texas Instruments
Description Dual Rail-to-Rail Input/Output 15V, High Output Current and Unlimited Capacitive Load Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200647-LM7321MF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian LM7321MF CAD Model

Description

The LM7321MF from Texas Instruments is a robust, high-performance operational amplifier that offers a unique blend of speed, precision, and power efficiency. Designed to cater to a wide array of applications, this op-amp is an ideal choice for designers looking for a reliable component that delivers consistent performance across various conditions.

Key Features

  • High Speed: With a slew rate of 20 V/µs and a gain bandwidth product of 27 MHz, the LM7321MF is engineered for applications requiring fast and accurate signal processing.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which significantly reduces error in precision applications.
  • Wide Supply Range: Operating from a supply voltage range of 2.7V to 32V, or ±1.35V to ±16V for split supplies, this op-amp is versatile and adaptable to both single and dual supply operations.
  • High Output Current: Capable of delivering a high output current, the LM7321MF can drive capacitive loads with ease, making it suitable for buffering and driving ADCs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from overheating, thus enhancing its reliability and longevity.

Applications

The LM7321MF is suitable for a multitude of applications, including but not limited to:

  • Active filters
  • Data acquisition systems
  • Audio electronics
  • Signal conditioning
  • Industrial process controls

Package and Quality

The Texas Instruments LM7321MF comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It is also characterized by its robust ESD tolerance, ensuring the device's resilience in harsh electrical environments. Furthermore, the product meets Texas Instruments' stringent quality standards, providing designers with a reliable and durable solution for their circuit designs.

Overall, the LM7321MF operational amplifier is a testament to Texas Instruments' commitment to providing high-quality, high-performance components that meet the diverse needs of the electronics industry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6155 $52.3175
175+ $0.5766 $100.9050
270+ $0.5571 $150.4170
390+ $0.5182 $202.0980
505+ $0.4987 $251.8435
630+ $0.4792 $301.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,947 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess