EN
  • EN
  • DE

IRF622

Part No IRF622
Manufacturer Fairchild/ON Semiconductor
Description N-Channel Power MOSFETs, 7A, 150-200V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1187093-IRF622
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian IRF622 CAD Model

Description

The IRF622 is an N-channel power MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-speed switching applications and is commonly used in power supplies, motor control, and other applications requiring efficient and reliable switching performance. The device features a low on-resistance (RDS(on)) and fast switching speeds, making it suitable for demanding power applications.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Lighting control
  • Solid-state relays
  • Uninterruptible Power Supplies (UPS)

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speeds
  • Avalanche rated
  • Simple drive requirements
  • RoHS compliant

Benefits

  • Efficient power conversion
  • Reduced power losses
  • Improved system performance
  • Robust and reliable operation
  • Easy to implement in various designs
  • Environmentally friendly due to RoHS compliance

Additional Details

The IRF622 is characterized by a drain-source voltage (VDS) rating of typically 200V and a continuous drain current (ID) rating. It has a gate threshold voltage (VGS(th)) within a specified range, making it compatible with standard logic levels. The low on-resistance minimizes conduction losses, improving overall efficiency. The device's fast switching speeds reduce switching losses, further enhancing performance. The avalanche rating ensures robustness and reliability under transient conditions. The IRF622 is available in a through-hole package, such as a TO-220, for easy mounting and heat sinking. It's a proven and widely used MOSFET in many power electronic designs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess