EN
  • EN
  • DE

MCP3021A5T-I/OT

Part No MCP3021A5T-I/OT
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description 5V, Single Channel, 10 Bit Serial A/d Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979010-MCP3021A5T-I/OT
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP3021A5T-I/OT CAD Model

Description

Product Overview: MCP3021A5T-I/OT - Microchip Technology

The MCP3021A5T-I/OT is a highly precise, low-power, 10-bit analog-to-digital converter (ADC) from the reputable semiconductor manufacturer, Microchip Technology. Designed to offer a blend of efficiency and accuracy, this ADC is an ideal solution for embedded applications requiring digital conversion of analog signals. It is commonly utilized in various fields such as industrial control systems, medical devices, and battery-powered instruments due to its compact SOT-23 package and low power consumption.

The device operates over a broad voltage range of 2.7V to 5.5V, making it versatile for different circuit designs. The MCP3021A5T-I/OT features an I²C-compatible serial interface, enabling seamless integration with most microcontrollers and processors. Its 10-bit resolution ensures that it can deliver fine-grained digital representations of analog inputs, which is essential for applications where precision is paramount.

One of the key advantages of the MCP3021A5T-I/OT is its low power consumption, which is particularly important for battery-operated devices where energy efficiency is critical. The device also includes an automatic power-down feature that reduces power usage between conversions, further extending battery life in portable applications.

The ADC offers a maximum conversion rate of 22 samples per second, which is suitable for applications that do not require high-speed data acquisition but demand accuracy and stability. Its small form factor, the SOT-23 package, makes it an excellent choice for space-constrained applications. Additionally, the extended temperature range from -40°C to +125°C ensures reliable operation under extreme conditions, making it a robust choice for industrial and automotive applications.

In summary, the MCP3021A5T-I/OT from Microchip Technology is a compact, energy-efficient ADC that provides high-resolution digital conversion. With its simple interface, wide voltage range, and low power consumption, it is an excellent choice for designers looking to incorporate precise analog-to-digital conversions in their embedded systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess