EN
  • EN
  • DE

SN74CBTLVR16292GR

Part No SN74CBTLVR16292GR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LV FET MUX/DEMUX 56-TSSOP / Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 24-IN 56-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLVR
Packaging Reel package
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 771248-SN74CBTLVR16292GR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CBTLVR16292
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74CBTLVR16292GR CAD Model

Description

Overview of SN74CBTLVR16292GR

The SN74CBTLVR16292GR is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of the high-speed CMOS family and is specifically a 16-bit 1-of-2 FET multiplexer/demultiplexer bus switch. The product is designed to provide high-speed switching with low on-state resistance, facilitating the connection and isolation of signals on a bus with minimal propagation delay and minimal power consumption.

Key Features

  • Low On-State Resistance: The switch provides a low resistance path when active, ensuring minimal voltage drop and power loss across the switch.
  • High-Speed Switching: Engineered for rapid transition times, this bus switch is ideal for applications that require fast switching between different data paths.
  • 5-V Tolerant Inputs: The inputs are tolerant to 5V, even when the device is powered down, which enhances the flexibility in mixed-voltage systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it reliable for industrial applications.

Applications

The SN74CBTLVR16292GR is versatile and can be used in a variety of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating, where it can direct signals to different parts of a system as needed
  • Function as an analog switch, providing a pass-through for audio or video signals
  • Used in test equipment or peripherals where isolation of a data bus is required

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74CBTLVR16292GR is no exception. The device is tested rigorously to ensure it meets the high standards expected from TI products. It is available in a compact LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Overall, the SN74CBTLVR16292GR from Texas Instruments is an excellent choice for designers who require a reliable, high-speed bus switch that can operate efficiently in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess