ON Semiconductor MMBR941BLT1G - High Voltage Power Transistors
The MMBR941BLT1G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for applications requiring high voltage capability and fast switching times. This versatile transistor is ideal for use in a wide range of electronic circuits, including power supplies, inverters, and high-speed switching applications.
With a collector-emitter voltage (Vceo) of up to 300V, the MMBR941BLT1G can handle significant voltage levels, making it suitable for circuits operating at high voltages. Its collector current (Ic) of 1A ensures it can drive moderate loads with ease. The device also features a power dissipation of 225mW, allowing it to handle a reasonable amount of power without overheating.
The MMBR941BLT1G is housed in a compact SOT-23 package, which not only saves precious board space but also provides excellent thermal performance. The small form factor is particularly beneficial for space-constrained applications. Additionally, the SOT-23 package is widely used and easily integrated into various PCB designs.
ON Semiconductor has designed the MMBR941BLT1G with a focus on reliability and performance. The transistor has a minimum DC current gain (hFE) of 40 at a collector current of 10mA, which ensures stable operation in different circuit configurations. The fast switching times, characterized by a rise time of 25ns and a fall time of 30ns, contribute to the efficiency of the device in high-speed switching applications.
The MMBR941BLT1G also features a low collector-emitter saturation voltage, which minimizes on-state power losses and improves overall efficiency. This characteristic is particularly important in power-sensitive designs where conserving energy is crucial.
In summary, the MMBR941BLT1G from ON Semiconductor is a robust and versatile NPN transistor that offers high voltage handling capability, fast switching speeds, and compact packaging. Its performance and reliability make it an excellent choice for designers looking to create efficient and space-saving high voltage applications.