EN
  • EN
  • DE

LM7322MA

Part No LM7322MA
Manufacturer Texas Instruments
Description Dual Rail-to-Rail Input/Output 15V, High Output Current and Unlimited Capacitive Load Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200649-LM7322MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation, Power Management, Automotive, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM7322MA CAD Model

Description

Product Overview: LM7322MA Dual Operational Amplifier

The LM7322MA is a high-performance, dual operational amplifier from Texas Instruments, designed to offer a perfect blend of speed, precision, and power efficiency. This op-amp is part of the LM7322 series and comes in an 8-pin SOIC package, making it suitable for a wide range of applications, including industrial, communication, and test equipment.

With a high slew rate of 20 V/μs and a wide bandwidth of 20 MHz, the LM7322MA is capable of handling fast signal transitions with ease, making it ideal for high-speed signal conditioning, active filters, and fast analog-to-digital converters (ADCs). Its rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial in single-supply operations or when interfacing with ADCs.

The LM7322MA operates from a supply voltage range of 2.7V to 12V (±1.35V to ±6V), providing designers with the flexibility to use it in both low-voltage and standard 5V or 12V systems. This versatility is complemented by a low input offset voltage of 3.5 mV and an input bias current of 2.7 pA, which contribute to the amplifier's high accuracy and low noise performance.

Texas Instruments has engineered the LM7322MA with a robust design that includes ESD protection circuits, ensuring the device's resilience in harsh environments. Its operating temperature range of -40°C to +125°C allows for reliable performance across various temperature extremes.

The LM7322MA is not just about raw performance; it also emphasizes power efficiency. With a quiescent current of just 2.7 mA per channel, this op-amp helps to minimize power consumption in battery-powered devices, prolonging operational life without sacrificing performance.

In summary, the LM7322MA from Texas Instruments is an excellent choice for designers seeking an op-amp that balances speed, precision, and power efficiency. Its wide bandwidth, high slew rate, and rail-to-rail output, combined with low-voltage operation and power-saving features, make it a versatile component for a myriad of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7874 $53.6220
70+ $1.4666 $102.6620
110+ $1.4208 $156.2880
150+ $1.3750 $206.2500
190+ $1.3291 $252.5290
255+ $1.1916 $303.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess