EN
  • EN
  • DE
  • IT

M85049/93-16

Part No M85049/93-16
Manufacturer Amphenol
Catalog Circular Connectors - Accessories
Description COMPOSITE SPLIT RING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol
Series Military, SAE AS85049
Package Bag
Product Status Active
Accessory Type Split-Ring, Banding
For Use With/Related Products Banding Backshells and Braid Socks
Shell Size - Insert 16
Material Composite
Features Shielded
Base Product Number M85049/93
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 1074321-M85049/93-16
Ultra Librarian 3D Model Ultra Librarian M85049/93-16 CAD Model

Description

The 1074321-M85049/93-16 is a circular connector accessory from the Military, SAE AS85049 series.

  • Accessory Type: Split-Ring and Banding
  • For Use With: Banding Backshells and Braid Socks
  • Packaging: Bag
  • Standard Package: 1 Piece
  • Shell Size: 16
  • Material: Composite
  • Manufacturer: Amphenol
  • Base Product Number: M85049/93

You May Also Be Interested in

Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Phoenix Contact
CONN SEALING COVER M8 BLACK
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
BEND RELIEF 4.0MM GREEN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess