EN
  • EN
  • DE

MS3100LT24(050)(025)

Part No MS3100LT24(050)(025)
Manufacturer Amphenol
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080696-MS3100LT24(050)(025)
Categories OEM Parts(M-N)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS3100LT24(050)(025) CAD Model

Description

The MS3100LT24(050)(025) is a circular connector manufactured by Amphenol. It's part of the MIL-DTL-5015 series, which are widely used in military, industrial, and commercial applications due to their robustness and reliability. These connectors are designed to provide secure and durable connections in harsh environments.

Applications:

  • Military Equipment
  • Industrial Machinery
  • Aerospace Systems
  • Robotics
  • Transportation
  • Test and Measurement Equipment

Features:

  • MIL-DTL-5015 Compliant: Meets military specifications for performance and durability.
  • Threaded Coupling: Provides a secure and vibration-resistant connection.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Environmental Sealing: Protects against moisture, dust, and other contaminants.
  • Wide Operating Temperature Range: Suitable for use in extreme temperatures.
  • Various Contact Arrangements: Available with different pin configurations to meet specific needs.
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Reliable Connections: Ensures stable and secure signal and power transmission.
  • Long Service Life: Withstands harsh environments and frequent use.
  • Intermateability: Compatible with other MIL-DTL-5015 connectors.
  • Ease of Use: Simple to connect and disconnect.
  • Versatile Applications: Suitable for a wide range of industries and applications.

Additional Details:

The MS3100LT24(050)(025) connector is designed to provide a robust and reliable connection in demanding applications. Its threaded coupling mechanism ensures a secure connection that is resistant to vibration and shock. The connector's durable construction and environmental sealing protect against harsh conditions, making it suitable for use in military, industrial, and aerospace environments.

The MIL-DTL-5015 standard ensures that these connectors meet stringent performance requirements. The various contact arrangements available allow for flexibility in design, accommodating different signal and power requirements. The connector’s ease of use simplifies installation and maintenance. The use of high-quality materials and adherence to strict manufacturing standards contribute to the long service life of these connectors. The specified part number provides detailed information about the shell style, size, contact arrangement, and finish of the connector, allowing for precise selection based on application requirements. The MS3100LT24(050)(025) continues to be a dependable solution for applications requiring robust and reliable connectivity.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess