EN
  • EN
  • DE

MCRH3HAF-10R-V-B

Part No MCRH3HAF-10R-V-B
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 10
Number of Poles 1
REACH SVHC No SVHC
RoHS Compliant
Switching Current 25 mA
Switching Voltage 24 V
Win Source Part Number 1088334-MCRH3HAF-10R-V-B
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCRH3HAF-10R-V-B CAD Model

Description

The Multicomp Pro MCRH3HAF-10R-V-B is a wirewound resistor designed for current sensing applications and other general-purpose use cases. It features a low resistance value of 10 milli-ohms (0.01 Ohms), making it suitable for measuring current without significantly impacting the circuit. Multicomp Pro is known for offering reliable and cost-effective electronic components.

Applications:

  • Current sensing in power supplies.
  • Motor control circuits.
  • Battery management systems.
  • Overcurrent protection circuits.
  • General-purpose low-value resistance applications.

Features:

  • Low Resistance Value: 10 mΩ (0.01 Ω) for minimal impact on the circuit.
  • Wirewound Construction: Provides high precision and stability.
  • High Power Rating: Suitable for handling significant current loads.
  • Axial Leads: Easy to mount and solder onto PCBs.
  • Flameproof Coating: Enhances safety and reliability.

Benefits:

  • Accurate Current Measurement: Enables precise monitoring of current flow.
  • Stable Performance: Maintains consistent resistance value over a wide range of operating conditions.
  • Reliable Operation: Designed for long-term use in demanding applications.
  • Easy Integration: Simplifies circuit design and assembly.
  • Enhanced Safety: Provides protection against overcurrent conditions.

Additional Details:

The MCRH3HAF-10R-V-B resistor is constructed using a wirewound element, which ensures high precision and stability. The resistor’s axial leads facilitate easy mounting and soldering onto printed circuit boards. The flameproof coating provides an additional layer of safety by preventing the resistor from igniting under high-temperature conditions or in the event of a fault. The power rating indicates the maximum power that the resistor can dissipate without exceeding its specified temperature limits. This resistor is ideal for applications where precise current measurement and reliable performance are crucial.

The specific dimensions and tolerance of the resistor should be verified from the manufacturer's datasheet to ensure proper integration into the intended circuit. It is often used with an amplifier to read the voltage drop across the resistor and thus determine the amount of current flowing through the resistor.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess