EN
  • EN
  • DE

NPI-15A-352SH

Part No NPI-15A-352SH
Manufacturer Amphenol
Catalog Pressure Sensors, Transducers
Description SENSOR PRES 507.6PSI SEALED GAUG / Pressure Sensor 507.63PSI (3500kPa) Sealed Gauge 0 mV ~ 200 mV Cylinder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer Amphenol NovaSensor
Packaging Bulk
Applications Board Mount
Pressure Type Sealed Gauge
Operating Pressure 507.63PSI (3500kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 200 mV
Accuracy ±0.25%
Port Style No Port
Features Temperature Compensated
Termination Style Flex Cable
Maximum Pressure 1015.26PSI (7000kPa)
Temperature Range - Operating -40°C ~ 125°C
Case / Package Cylinder
Base Product Number NPI-15A
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 9026.20.4000
Standard Package 1
Win Source Part Number 1336618-NPI-15A-352SH
Ultra Librarian 3D Model Ultra Librarian NPI-15A-352SH CAD Model

Description

The Amphenol NovaSensor pressure sensor is a high-performance sensor that can operate in harsh environments.

  • Temperature Compensation: Yes
  • Pressure Type: Sealed Gauge
  • Operating Pressure: 507.63 PSI
  • Maximum Pressure: 1015.26 PSI
  • Output Type: Wheatstone Bridge
  • Output Range: 0 mV to 200 mV
  • Accuracy: ±0.25%
  • Mounting Type: Board Mount
  • Package: Cylinder
  • Termination Style: Flex Cable
  • Port Style: None
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
Honeywell
SENSOR 300PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess