EN
  • EN
  • DE

SF1621-60029-1S

Part No SF1621-60029-1S
Manufacturer Amphenol
Catalog Coaxial Connectors (RF)
Description CONN 2.4MM JACK STR 50 OHM SMD / 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Amphenol SV Microwave
Series 2.4mm
Package Tray
Connector Style 2.4mm (APC-2.4, OS-50)
Connector Type Jack, Female Socket
Contact Termination Compression
Shield Termination Screw
Impedance 50Ohm
Mounting SMD (SMT)
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 50 GHz
Number of Ports 1
Features Mounting Hardware
Housing Color Silver
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 2 Screws
Body Material Stainless Steel
Center Contact Plating Gold
Dielectric Material Polyetherimide (PEI)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
Base Product Number SF1621
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 100
Win Source Part Number 969457-SF1621-60029-1S
Ultra Librarian 3D Model Ultra Librarian SF1621-60029-1S CAD Model

Description

The Amphenol SV Microwave SF1621-60029-1S is a 2.4mm connector that comes with mounting hardware.

  • Connector Type: Jack, Female Socket
  • Fastening Type: Threaded
  • Package: Tray
  • Contact Termination: Compression
  • Connector Style: 2.4mm (APC-2.4, OS-50)
  • Ingress Protection: No
  • Maximum Frequency: 50 GHz
  • Housing Color: Silver
  • Number of Ports: 1
  • Standard Package: 100 connectors
  • Mounting Type: SMD (SMT)
  • Impedance: 50 Ohm
  • Mounting Feature: Flange
  • Body Material: Stainless Steel
  • Shield Termination: Screw
  • Cable Group: Not Specified
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Dielectric Material: Polyetherimide (PEI)
  • Mating Cycle: 500
  • Included Pieces: 3 pieces (1 connector and 2 screws)
  • Operating Temperature Range: -65°C to 165°C
  • REACH: Unaffected
  • HTSUS: 8536.69.4010
  • Base Product Number: SF1621

You May Also Be Interested in

Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT BNC PLUG TO F PLUG / Adapter Coaxial Connector BNC Plug, Male Pin To F Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess