EN
  • EN
  • DE

BLC10G19LS-250WTZ

Part No BLC10G19LS-250WTZ
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description BLC10G19LS-250WT/SOT1471/TRAYDP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features RF Mosfet LDMOS 28 V 1.4 A 1.93GHz ~ 1.99GHz 19.3dB 250W SOT1271-2
Manufacturer Ampleon USA Inc.
Series BLC
Package Reel - TR
Package SOT-1271-2
Case / Package SOT1271-2
Family Name BLC10
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1603-BLC10G19LS-250WTZCT, 1603-BLC10G19LS-250WTZTR, 1603-BLC10G19LS-250WTZDKR, 934960075517
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864270-BLC10G19LS-250WTZ
Ultra Librarian 3D Model Ultra Librarian BLC10G19LS-250WTZ CAD Model

Description

The Ampleon USA Inc. electronic component with the Win Source Part Number 864270-BLC10G19LS-250WTZ is a medium popularity product that belongs to the BLC series.

  • Component Type: RF Mosfet LDMOS
  • Voltage: 28V
  • Current: 1.4A
  • Frequency Range: 1.93GHz ~ 1.99GHz
  • Gain: 19.3dB
  • Output Power: 250W
  • Package: reel - TR and SOT-1271-2
  • Family Name: BLC10
  • Category: Discrete Semiconductor Products
  • Case/Package: SOT1271-2
  • ECCN: EAR99
  • Estimated Production Lead Time: 25 weeks
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8541.29.0095
  • Other Part Numbers: 1603-BLC10G19LS-250WTZCT, 1603-BLC10G19LS-250WTZTR, 1603-BLC10G19LS-250WTZDKR, and 934960075517

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess