EN
  • EN
  • DE

AS1100PE

Part No AS1100PE
Manufacturer ams
Catalog PMIC - Display Drivers
Description Serially Interfaced, 8-Digit LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Packaging Tube
Part Status Obsolete(EOL)
Display Type LED
Configuration 7 Segment + DP
Interface Serial
Digits or Characters 8 Digits
Operating Supply Current 330mA
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1147212-AS1100PE
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian AS1100PE CAD Model

Description

The ams AS1100PE is an 8 digit LED display driver with a configuration of 7 segment + DP.

  • Digits or Characters: 8
  • Configuration: 7 Segment + DP
  • Package / Case: 24-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole
  • Voltage - Supply: 4 V ~ 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Packaging: Tube
  • Quantity: 15

You May Also Be Interested in

ON Semiconductor
LCD Driver
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess