EN
  • EN
  • DE
  • IT

AS3415-EQFM

Part No AS3415-EQFM
Manufacturer ams
Catalog Interface - Filters - Active
Description IC HEADPHONE NOISE-CANCEL 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Filter IC - - Order - 32-QFN (5x5)
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name AS3415
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS3415-EQFMDKR, AS3415-EQFMCT, AS3415-EQFMTR, AS3415-EQFM-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911698-AS3415-EQFM
Ultra Librarian 3D Model Ultra Librarian AS3415-EQFM CAD Model

Description

The AS3415-EQFM from ams is an integrated circuit (IC) that features a filter.

  • Package: 32-QFN (5x5)
  • Mounting Type: Surface Mount
  • Package Description: 32-VFQFN Exposed Pad
  • Packaging: Reel - TR
  • Part Status: Obsolete
  • Family Name: AS3415
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Series: AS3415
  • Other Part Numbers: AS3415-EQFMDKR, AS3415-EQFMCT, AS3415-EQFMTR, and AS3415-EQFM-ND
  • Supply and Demand Status: Balance
  • Quantity Per Package: 500
  • MSL Level: 3 (168 Hours)
  • REACH Status: Unaffected

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 50KHZ LOWPASS 16SOIC / Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 5th Order 50kHz 16-SO
Lowest to $33.2844
Analog Devices Inc.
IC FILTER 28MHZ 20QFN / Filter IC 2nd Order 28Mhz 20-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $14.4166
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $10.2556
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess