EN
  • EN
  • DE

AS3923-B0-BWLT

Part No AS3923-B0-BWLT
Manufacturer ams
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817828-AS3923-B0-BWLT
Ultra Librarian 3D Model Ultra Librarian AS3923-B0-BWLT CAD Model

Description

The AS3923-B0-BWLT is a highly integrated NFC (Near Field Communication) initiator/target device from ams. This device is designed to facilitate secure and reliable contactless communication, making it ideal for applications such as mobile payment, access control, and data exchange. It complies with NFC standards and supports various communication modes for enhanced flexibility.

Applications:

  • Mobile Payment Terminals: Used in POS (Point of Sale) terminals to enable contactless payment transactions.
  • Access Control Systems: Integrated into access cards and readers for secure access control.
  • Transportation Ticketing: Employed in public transportation ticketing systems for convenient and secure fare collection.
  • Smart Posters: Used in smart posters for NFC-enabled information retrieval.
  • Healthcare Devices: Integrated into healthcare devices for patient identification and data management.

Features:

  • NFC Compliant: Complies with NFC standards for seamless interoperability.
  • Initiator/Target Mode: Supports both initiator (reader) and target (card) modes.
  • Multiple Communication Modes: Supports various communication modes, including reader/writer, peer-to-peer, and card emulation.
  • Integrated Antenna: Features an integrated antenna for compact design.
  • Low Power Consumption: Designed for low power consumption to extend battery life.
  • SPI/I2C Interface: Offers SPI and I2C interfaces for easy integration with microcontrollers.
  • Secure Element Interface: Supports secure element interface for enhanced security.

Benefits:

  • Secure Contactless Communication: Ensures secure and reliable contactless communication.
  • Versatile Application: Suitable for a wide range of NFC applications.
  • Easy Integration: SPI/I2C interfaces simplify integration with various systems.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Integrated antenna enables a compact and streamlined design.

Additional Details:

The AS3923-B0-BWLT typically operates from a 2.7V to 5.5V power supply. It supports various NFC protocols, including ISO/IEC 14443 A/B, ISO/IEC 15693, and FeliCa. The device also includes advanced security features such as hardware encryption and authentication mechanisms to protect sensitive data. Its ability to operate in both initiator and target modes makes it a versatile solution for NFC-enabled devices.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Comet America, LP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,681 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess