EN
  • EN
  • DE

TDC-GP22

Part No TDC-GP22
Manufacturer ams
Catalog Electronic Wholesale
Description Ultrasonic-Flow-Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1266475-TDC-GP22
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDC-GP22 CAD Model

Description

The TDC-GP22 is a highly integrated time-to-digital converter (TDC) from ams (Austria Microsystems). It's designed for a wide range of measurement applications requiring high precision and resolution. This device offers a versatile solution for distance, level, and flow measurement, among other applications.

Applications

  • Ultrasonic Water and Heat Meters: Accurate measurement of water and heat consumption.
  • Laser Rangefinders: Precise distance measurements in surveying and navigation.
  • Flow Meters: Measuring the flow rate of liquids and gases.
  • Level Measurement: Determining the level of liquids or solids in tanks and containers.
  • Proximity Sensors: Detecting the presence or absence of objects.

Features

  • High Resolution Time Measurement: Offers picosecond resolution for precise timing measurements.
  • Multi-Channel Capability: Supports multiple measurement channels for simultaneous measurements.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Integrated Temperature Sensor: Includes an on-chip temperature sensor for temperature compensation.
  • SPI Interface: Uses a standard SPI interface for communication with a microcontroller.
  • Advanced Calibration Features: Incorporates calibration features to minimize errors and improve accuracy.

Benefits

  • High Accuracy Measurements: Provides highly accurate and reliable timing measurements.
  • Versatile Application: Suitable for a wide range of measurement applications.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying the design process.
  • Improved Performance: Calibration features enhance measurement accuracy and stability.

Additional Details

The TDC-GP22 utilizes a sophisticated architecture to achieve its high resolution and accuracy. It is typically configured and controlled via an SPI interface by a microcontroller. The integrated temperature sensor allows for temperature compensation, which is crucial for maintaining accuracy over a wide temperature range. Different operating modes are available to optimize power consumption for specific applications. Detailed information regarding register settings, calibration procedures, and application circuits can be found in the device's datasheet. The TDC-GP22 is often used in conjunction with ultrasonic transducers, laser diodes, or other sensors to measure distance, flow, or level. Understanding the specifics of the sensor used in conjunction with the TDC-GP22 is critical for achieving optimal performance.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4593 $51.8895
36+ $2.8384 $102.1824
55+ $2.7497 $151.2335
76+ $2.6610 $202.2360
98+ $2.5723 $252.0854
131+ $2.3062 $302.1122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess