EN
  • EN
  • DE

AP1084D18L

Part No AP1084D18L
Manufacturer Anachip Corp
Catalog Hard To Find
Description 5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145190-AP1084D18L
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1084D18L CAD Model

Description

The AP1084D18L is a low dropout positive adjustable or fixed mode regulator. It is designed to provide a stable and regulated voltage output with a minimal voltage drop, making it suitable for various electronic applications. This regulator is manufactured by Anachip Corp and is commonly used in systems requiring efficient voltage regulation.

Applications:

  • Linear Regulators: Used as a linear regulator to provide a stable voltage supply.
  • Battery Chargers: Integrated into battery charging circuits to manage voltage levels.
  • Post Regulators for Switching Power Supplies: Used after switching power supplies to provide a clean and stable voltage.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers requiring stable voltage.
  • Motherboard Applications: Found in computer motherboards for regulating voltage to different components.

Features:

  • Low Dropout Voltage: Ensures stable output even with a small input-output voltage differential.
  • Adjustable Output Voltage: Allows for customized voltage output through external resistors.
  • Fixed Output Voltage Options: Provides specific fixed voltage outputs like 1.8V.
  • Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, preventing damage.
  • High Accuracy: Provides precise voltage regulation.

Benefits:

  • Stable Voltage Output: Provides a consistent voltage supply, ensuring proper operation of connected devices.
  • Protection Against Overload: Current limiting and thermal shutdown features protect against damage from overload conditions.
  • Ease of Use: Simple to implement with minimal external components.
  • Versatile Application: Suitable for a wide range of voltage regulation needs.
  • Efficient Power Management: Reduces power loss due to its low dropout voltage.

Additional Details:

The AP1084D18L typically requires external capacitors for stability. The input capacitor should be placed close to the input pin, and the output capacitor should be placed close to the output pin. The value and type of these capacitors are critical for proper operation and stability of the regulator. The datasheet provides detailed information on the selection of these components. This specific part is a 1.8V fixed voltage regulator in a TO-252 package.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess