EN
  • EN
  • DE

AP1117D25L

Part No AP1117D25L
Manufacturer Anachip Corp
Catalog Hard To Find
Description 1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145266-AP1117D25L
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117D25L CAD Model

Description

The AP1117D25L is a low dropout (LDO) voltage regulator manufactured by Anachip Corp. It is designed to provide a stable 2.5V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. LDO regulators are commonly used in various electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Microcontroller power supplies
  • FPGA and DSP core power
  • Post-regulation for switching power supplies
  • Battery-powered devices
  • Consumer electronics

Features

  • Low dropout voltage
  • Fixed 2.5V output voltage
  • High output current capability
  • Overcurrent protection
  • Thermal shutdown protection
  • Short-circuit protection
  • Available in various package options (e.g., SOT-223)

Benefits

  • Stable and reliable power supply for sensitive components
  • Extended battery life in portable devices due to low dropout voltage
  • Protection against damage from overcurrent, overheating, and short circuits
  • Simplified power supply design
  • Reduced noise and ripple in the output voltage
  • Easy to use and integrate into electronic circuits

Additional Details

The AP1117D25L is designed for applications where a stable and regulated 2.5V power supply is required. The low dropout voltage characteristic allows it to operate efficiently even when the input voltage is close to the output voltage, making it suitable for battery-powered applications where the battery voltage gradually decreases. The regulator also incorporates several protection features, such as overcurrent protection, thermal shutdown protection, and short-circuit protection, to protect the device and the connected circuitry from damage.

The specific package type affects the thermal performance of the regulator. Proper heatsinking may be necessary depending on the output current and ambient temperature. The AP1117D25L also features a stable output voltage over a wide range of input voltages and output currents. This stability is critical for ensuring the proper operation of sensitive electronic components.

The device requires external capacitors at the input and output for stable operation. The input capacitor provides a stable voltage source for the regulator, while the output capacitor smooths out the output voltage and reduces noise. The values of these capacitors depend on the specific application requirements, but typical values range from 10µF to 100µF. Always refer to the datasheet for recommended component values and layout guidelines to ensure optimal performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Samsung
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess