The AP1506-50K5L is a step-down DC-DC converter manufactured by Anachip Corp. It belongs to the category of Power Management Integrated Circuits (PMIC), specifically DC-DC switching regulators. This regulator is designed to provide a stable 5V output voltage from a higher input voltage, making it suitable for a variety of power supply applications. It is capable of delivering up to 3A of output current.
Applications
- Power supplies for consumer electronics
- On-board DC-DC conversion
- Microprocessor core voltage regulation
- Set-top boxes
- Battery chargers
Features
- 3A output current capability
- Fixed 5V output voltage
- Wide input voltage range
- Low standby current
- High efficiency
- Thermal shutdown and current limit protection
- Available in TO-263-5L package
Benefits
- Provides a stable and regulated 5V output voltage
- High efficiency minimizes power loss and heat generation
- Simplified design due to internal compensation
- Robust protection features enhance system reliability
- Compact package size allows for space-saving designs
Additional Details
The AP1506-50K5L utilizes a fixed frequency PWM (Pulse Width Modulation) control scheme to regulate the output voltage. This ensures a stable and efficient conversion process. The internal compensation network simplifies the design process and reduces the number of external components required. The TO-263-5L package provides good thermal performance, allowing for efficient heat dissipation. External components such as an inductor, Schottky diode, and capacitors are necessary for operation. Proper PCB layout is important to minimize noise and ensure stable operation.
Key Specifications:
- Output Voltage: 5V
- Output Current: 3A
- Input Voltage Range: Varies, consult datasheet
- Switching Frequency: Fixed (typically 150 kHz)
- Package: TO-263-5L